TE Connectivity Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity MS3475W14-15SX

Description
AFD 15C 14#20 1#16 SKT PLUG
Request a Quote
Description
AFD 15C 14#20 1#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W14-15SX - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT PLUG

AFD 15C 14#20 1#16 SKT PLUG

Buy Now
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity - 81T8717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
81T8717
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity 81T8717
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W14-15SX 81T8717
Product Name Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details