TE Connectivity Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity MS3475W14-15PW

Description
AFD 15C 14#20 1#16 PIN PLUG
Request a Quote
Description
AFD 15C 14#20 1#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W14-15PW - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 PIN PLUG

AFD 15C 14#20 1#16 PIN PLUG

Buy Now
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity - 81T8705 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
81T8705
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity 81T8705
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W14-15PW 81T8705
Product Name Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1316-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details