TE Connectivity Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity MS3475W14-15AZ

Description
AFD 15C 14#20 1#16 PIN PLUG LC
Request a Quote
Description
AFD 15C 14#20 1#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W14-15AZ - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 PIN PLUG LC

AFD 15C 14#20 1#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity - 81T8697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
81T8697
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity 81T8697
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W14-15AZ 81T8697
Product Name Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details