TE Connectivity Circular Connector, Plug, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity MS3475W14-12B

Description
AFD 12C 8#20 4#16 SKT PLUG LC
Request a Quote
Description
AFD 12C 8#20 4#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W14-12B - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 SKT PLUG LC

AFD 12C 8#20 4#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity - 81T8678 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity
81T8678
Circular Connector, Plug, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity 81T8678
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W14-12B 81T8678
Product Name Circular Connector, Plug, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers