TE Connectivity
Afd 8C 8#20 Pin Plug Lc Deutsch - Te Connectivity
MS3475W12-8PY-LC
Description
AFD 8C 8#20 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#20 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#20 Pin Plug Lc Deutsch - Te Connectivity
87T3018
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3475W12-8PY-LC |
87T3018 |
|
Product Name
|
|
Afd 8C 8#20 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details