TE Connectivity Circular Connector, Plug, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity MS3475W12-3PY

Description
AFD 3C 3#16 PIN PLUG
Request a Quote
Description
AFD 3C 3#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W12-3PY - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN PLUG

AFD 3C 3#16 PIN PLUG

Buy Now
Circular Connector, Plug, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity - 87T2995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity
87T2995
Circular Connector, Plug, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity 87T2995
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
DEUTSCH MS3475W12-3PY Circular Connector, MIL-DTL-26482 Series II, Straight Plug, 3 Contacts, Crimp Pin, Bayonet, 12-3 - 795-MS3475W12-3PY - Utmel Electronic Limited
Hong Kong, China
DEUTSCH MS3475W12-3PY Circular Connector, MIL-DTL-26482 Series II, Straight Plug, 3 Contacts, Crimp Pin, Bayonet, 12-3
795-MS3475W12-3PY
DEUTSCH MS3475W12-3PY Circular Connector, MIL-DTL-26482 Series II, Straight Plug, 3 Contacts, Crimp Pin, Bayonet, 12-3 795-MS3475W12-3PY
DEUTSCH MS3475W12-3PY Circular Connector, MIL-DTL-26482 Series II, Straight Plug, 3 Contacts, Crimp Pin, Bayonet, 12-3

DEUTSCH MS3475W12-3PY Circular Connector, MIL-DTL-26482 Series II, Straight Plug, 3 Contacts, Crimp Pin, Bayonet, 12-3

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W12-3PY 87T2995 795-MS3475W12-3PY
Product Name Circular Connector, Plug, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity DEUTSCH MS3475W12-3PY Circular Connector, MIL-DTL-26482 Series II, Straight Plug, 3 Contacts, Crimp Pin, Bayonet, 12-3
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Coupling / Adapter Coupling / Adapter
Coupling Bayonet
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details