TE Connectivity Circular, Plug, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475W12-3P-LC

Description
AFD 3C 3#16 PIN PLUG LC
Request a Quote
Description
AFD 3C 3#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W12-3P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN PLUG LC

AFD 3C 3#16 PIN PLUG LC

Buy Now
Circular, Plug, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T2994 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T2994
Circular, Plug, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T2994
CIRCULAR, PLUG, SIZE 12, 3POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 12, 3POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W12-3P-LC 87T2994
Product Name Circular, Plug, Size 12, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details