TE Connectivity Circular, Plug, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475W12-10P-LC

Description
AFD 10C 10#20 PIN PLUG LC
Request a Quote
Description
AFD 10C 10#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W12-10P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN PLUG LC

AFD 10C 10#20 PIN PLUG LC

Buy Now
Circular, Plug, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T2970 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T2970
Circular, Plug, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T2970
CIRCULAR, PLUG, SIZE 12, 10POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 12, 10POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W12-10P-LC 87T2970
Product Name Circular, Plug, Size 12, 10Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data