TE Connectivity Circular Connector, Plug, 10 Position, 12-10, In Line; Military Specification Deutsch - Te Connectivity MS3475W12-10B

Description
AFD 10C 10#20 SKT PLUG LC
Request a Quote
Description
AFD 10C 10#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W12-10B - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 SKT PLUG LC

AFD 10C 10#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 10 Position, 12-10, In Line; Military Specification Deutsch - Te Connectivity - 87T2965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, In Line; Military Specification Deutsch - Te Connectivity
87T2965
Circular Connector, Plug, 10 Position, 12-10, In Line; Military Specification Deutsch - Te Connectivity 87T2965
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:12-10 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W12-10B 87T2965
Product Name Circular Connector, Plug, 10 Position, 12-10, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers