TE Connectivity Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3475W10-6S-LC

Description
AFD 6C 6#20 SKT PLUG LC
Request a Quote
Description
AFD 6C 6#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W10-6S-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 SKT PLUG LC

AFD 6C 6#20 SKT PLUG LC

Buy Now
Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 96T4706 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
96T4706
Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 96T4706
CIRCULAR, PLUG, SIZE 10, 6POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 10, 6POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W10-6S-LC 96T4706
Product Name Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details