TE Connectivity Circular Connector, Plug, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity MS3475L24-61AY

Description
AFD 61C 61#20 PIN PLUG LC
Request a Quote
Description
AFD 61C 61#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L24-61AY - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN PLUG LC

AFD 61C 61#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity - 90T8040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity
90T8040
Circular Connector, Plug, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity 90T8040
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L24-61AY 90T8040
Product Name Circular Connector, Plug, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details