TE Connectivity Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity MS3475L24-19BX

Description
AFD 19C 19#12 SKT PLUG LC
Request a Quote
Description
AFD 19C 19#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L24-19BX - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 SKT PLUG LC

AFD 19C 19#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity - 90T7995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity
90T7995
Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity 90T7995
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Arrangement:24-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L24-19BX 90T7995
Product Name Circular Connector, Plug, 19 Position, 24-19, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-5031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2727-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers