TE Connectivity Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475L22-55P-LC

Description
AFD 55C 55#20 PIN PLUG LC
Request a Quote
Description
AFD 55C 55#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L22-55P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN PLUG LC

AFD 55C 55#20 PIN PLUG LC

Buy Now
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T2940 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T2940
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T2940
CIRCULAR, PLUG, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L22-55P-LC 87T2940
Product Name Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details