TE Connectivity Circular, Plug, Size 22, 41Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3475L22-41SX-LC

Description
AFD 41C 27#20 14#16 SKT PLG LC
Request a Quote
Description
AFD 41C 27#20 14#16 SKT PLG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L22-41SX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 SKT PLG LC

AFD 41C 27#20 14#16 SKT PLG LC

Buy Now
Circular, Plug, Size 22, 41Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T2926 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 22, 41Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T2926
Circular, Plug, Size 22, 41Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T2926
CIRCULAR, PLUG, SIZE 22, 41POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 22, 41POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L22-41SX-LC 87T2926
Product Name Circular, Plug, Size 22, 41Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details