TE Connectivity Circular, Plug, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475L22-41PY-LC

Description
AFD 41C 27#20 14#16 PIN PLG LC
Request a Quote
Description
AFD 41C 27#20 14#16 PIN PLG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L22-41PY-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 PIN PLG LC

AFD 41C 27#20 14#16 PIN PLG LC

Buy Now
Circular, Plug, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T2920 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T2920
Circular, Plug, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T2920
CIRCULAR, PLUG, SIZE 22, 41POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 22, 41POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L22-41PY-LC 87T2920
Product Name Circular, Plug, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 150521 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SheerPwr - 10140847-3601LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers