TE Connectivity Circular, Plug, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475L22-41PX-LC

Description
AFD 41C 27#20 14#16 PIN PLG LC
Request a Quote
Description
AFD 41C 27#20 14#16 PIN PLG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L22-41PX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 PIN PLG LC

AFD 41C 27#20 14#16 PIN PLG LC

Buy Now
Circular, Plug, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T2918 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T2918
Circular, Plug, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T2918
CIRCULAR, PLUG, SIZE 22, 41POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 22, 41POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L22-41PX-LC 87T2918
Product Name Circular, Plug, Size 22, 41Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers