TE Connectivity Circular Connector, Plug, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity MS3475L22-41AY

Description
AFD 41C 27#20 14#16 PIN PLG LC
Request a Quote
Description
AFD 41C 27#20 14#16 PIN PLG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L22-41AY - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 PIN PLG LC

AFD 41C 27#20 14#16 PIN PLG LC

Buy Now
Circular Connector, Plug, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity - 87T2908 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity
87T2908
Circular Connector, Plug, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity 87T2908
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L22-41AY 87T2908
Product Name Circular Connector, Plug, 41 Position, 22-41, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers