TE Connectivity Circular Connector, Plug, 20-41, Cable; Military Specification Deutsch - Te Connectivity MS3475L20-41AY

Description
AFD 41C 41#20 PIN PLUG LC
Request a Quote
Description
AFD 41C 41#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L20-41AY - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 41#20 PIN PLUG LC

AFD 41C 41#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 20-41, Cable; Military Specification Deutsch - Te Connectivity - 07W1702 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-41, Cable; Military Specification Deutsch - Te Connectivity
07W1702
Circular Connector, Plug, 20-41, Cable; Military Specification Deutsch - Te Connectivity 07W1702
CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-41, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L20-41AY 07W1702
Product Name Circular Connector, Plug, 20-41, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Din Rail, Channel - 2946-2001-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers