TE Connectivity Circular, Plug, Size 20, 39Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3475L20-39SY-LC

Description
AFD 39C 37#20 2#16 SKT PLUG LC
Request a Quote
Description
AFD 39C 37#20 2#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L20-39SY-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 SKT PLUG LC

AFD 39C 37#20 2#16 SKT PLUG LC

Buy Now
Circular, Plug, Size 20, 39Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 81T8653 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 20, 39Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
81T8653
Circular, Plug, Size 20, 39Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 81T8653
CIRCULAR, PLUG, SIZE 20, 39POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 20, 39POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L20-39SY-LC 81T8653
Product Name Circular, Plug, Size 20, 39Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2458-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers