TE Connectivity Circular, Plug, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475L20-39PZ-LC

Description
AFD 39C 37#20 2#16 PIN PLUG LC
Request a Quote
Description
AFD 39C 37#20 2#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L20-39PZ-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 PIN PLUG LC

AFD 39C 37#20 2#16 PIN PLUG LC

Buy Now
Circular, Plug, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 81T8645 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
81T8645
Circular, Plug, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 81T8645
CIRCULAR, PLUG, SIZE 20, 39POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 20, 39POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L20-39PZ-LC 81T8645
Product Name Circular, Plug, Size 20, 39Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details