TE Connectivity Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475L20-16PZ-LC

Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote
Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L20-16PZ-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN PLUG LC

AFD 16C 16#16 PIN PLUG LC

Buy Now
Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 81T8615 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
81T8615
Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 81T8615
CIRCULAR, PLUG, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L20-16PZ-LC 81T8615
Product Name Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details