TE Connectivity Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475L20-16PW-LC

Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote
Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L20-16PW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN PLUG LC

AFD 16C 16#16 PIN PLUG LC

Buy Now
Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 81T8609 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
81T8609
Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 81T8609
CIRCULAR, PLUG, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 20, 16POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L20-16PW-LC 81T8609
Product Name Circular, Plug, Size 20, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details