TE Connectivity Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity MS3475L20-16BX

Description
AFD 16C 16#16 SKT PLUG LC
Request a Quote
Description
AFD 16C 16#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L20-16BX - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 SKT PLUG LC

AFD 16C 16#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity - 81T8603 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
81T8603
Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity 81T8603
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L20-16BX 81T8603
Product Name Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details