TE Connectivity Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity MS3475L20-16AW

Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote
Description
AFD 16C 16#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L20-16AW - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 PIN PLUG LC

AFD 16C 16#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity - 81T8597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
81T8597
Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity 81T8597
CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L20-16AW 81T8597
Product Name Circular Connector, Plug, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details