TE Connectivity Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity MS3475L18-8SW

Description
AFD 8C 8#12 SKT PLUG
Request a Quote
Description
AFD 8C 8#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L18-8SW - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT PLUG

AFD 8C 8#12 SKT PLUG

Buy Now
Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity - 90T7987 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity
90T7987
Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity 90T7987
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L18-8SW 90T7987
Product Name Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7906E21 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details