TE Connectivity Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity MS3475L18-8S

Description
AFD 8C 8#12 SKT PLUG
Request a Quote
Description
AFD 8C 8#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L18-8S - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT PLUG

AFD 8C 8#12 SKT PLUG

Buy Now
Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity - 90T7985 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity
90T7985
Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity 90T7985
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 18-8, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L18-8S 90T7985
Product Name Circular Connector, Plug, 8 Position, 18-8, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details