TE Connectivity Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity MS3475L18-32PZ

Description
AFD 32C 32#20 PIN PLUG
Request a Quote
Description
AFD 32C 32#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L18-32PZ - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN PLUG

AFD 32C 32#20 PIN PLUG

Buy Now
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity - 90T7965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
90T7965
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity 90T7965
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L18-32PZ 90T7965
Product Name Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823449-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Connectors, Interconnects - Terminals - Spade Connectors - 1380516-1279 - Win Source Electronics
Specs
Termination Crimp
Mounting Free Hanging (In-Line)
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details