TE Connectivity Circular, Plug, Size 18, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475L18-32PZ-LC

Description
AFD 32C 32#20 PIN PLUG LC
Request a Quote
Description
AFD 32C 32#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L18-32PZ-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN PLUG LC

AFD 32C 32#20 PIN PLUG LC

Buy Now
Circular, Plug, Size 18, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 90T7966 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 18, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
90T7966
Circular, Plug, Size 18, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 90T7966
CIRCULAR, PLUG, SIZE 18, 32POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 18, 32POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L18-32PZ-LC 90T7966
Product Name Circular, Plug, Size 18, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details