TE Connectivity Circular, Plug, Size 18, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475L18-32P-LC

Description
AFD 32C 32#20 PIN PLUG LC
Request a Quote
Description
AFD 32C 32#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L18-32P-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN PLUG LC

AFD 32C 32#20 PIN PLUG LC

Buy Now
Circular, Plug, Size 18, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T2871 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 18, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T2871
Circular, Plug, Size 18, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T2871
CIRCULAR, PLUG, SIZE 18, 32POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 18, 32POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L18-32P-LC 87T2871
Product Name Circular, Plug, Size 18, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers