TE Connectivity Circular, Plug, Size 18, 30Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3475L18-30PW-LC

Description
CIRCULAR, PLUG, SIZE 18, 30POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 18, 30POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 18, 30Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 90T7931 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 18, 30Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
90T7931
Circular, Plug, Size 18, 30Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 90T7931
CIRCULAR, PLUG, SIZE 18, 30POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 18, 30POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7931
Product Name Circular, Plug, Size 18, 30Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers