TE Connectivity Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity MS3475L18-30B

Description
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Arrangement:18-30 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Arrangement:18-30 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity - 90T7923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity
90T7923
Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity 90T7923
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Arrangement:18-30 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Arrangement:18-30 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7923
Product Name Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers