TE Connectivity Circular Connector, Plug, 16-8, Cable; Military Specification Deutsch - Te Connectivity MS3475L16-8SW-LC

Description
AFD 8C 8#12 SKT PLUG LC
Request a Quote
Description
AFD 8C 8#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L16-8SW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT PLUG LC

AFD 8C 8#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 16-8, Cable; Military Specification Deutsch - Te Connectivity - 27W1623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16-8, Cable; Military Specification Deutsch - Te Connectivity
27W1623
Circular Connector, Plug, 16-8, Cable; Military Specification Deutsch - Te Connectivity 27W1623
CIRCULAR CONNECTOR, PLUG, 16-8, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16-8, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L16-8SW-LC 27W1623
Product Name Circular Connector, Plug, 16-8, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details