TE Connectivity Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity MS3475L16-8BY

Description
AFD 8C 8#12 SKT PLUG LC
Request a Quote
Description
AFD 8C 8#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L16-8BY - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT PLUG LC

AFD 8C 8#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity - 27W1618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity
27W1618
Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity 27W1618
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L16-8BY 27W1618
Product Name Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details