TE Connectivity Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity MS3475L16-8BW

Description
AFD 8C 8#12 SKT PLUG LC
Request a Quote
Description
AFD 8C 8#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L16-8BW - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT PLUG LC

AFD 8C 8#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity - 27W1616 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity
27W1616
Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity 27W1616
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 16-8, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L16-8BW 27W1616
Product Name Circular Connector, Plug, 8 Position, 16-8, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details