TE Connectivity Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity MS3475L16-26SZ

Description
AFD 26C 26#20 SKT PLUG
Request a Quote
Description
AFD 26C 26#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L16-26SZ - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT PLUG

AFD 26C 26#20 SKT PLUG

Buy Now
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity - 81T8580 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity
81T8580
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity 81T8580
CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L16-26SZ 81T8580
Product Name Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details