TE Connectivity Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity MS3475L16-26PW

Description
AFD 26C 26#20 PIN PLUG
Request a Quote
Description
AFD 26C 26#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L16-26PW - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 PIN PLUG

AFD 26C 26#20 PIN PLUG

Buy Now
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity - 81T8568 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity
81T8568
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity 81T8568
CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L16-26PW 81T8568
Product Name Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details