TE Connectivity Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity MS3475L16-26AZ

Description
AFD 26C 26#20 PIN PLUG LC
Request a Quote
Description
AFD 26C 26#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L16-26AZ - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 PIN PLUG LC

AFD 26C 26#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity - 81T8561 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity
81T8561
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity 81T8561
CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L16-26AZ 81T8561
Product Name Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers