TE Connectivity Circular Connector, Plug, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity MS3475L16-23S

Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity - 81T8552 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity
81T8552
Circular Connector, Plug, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity 81T8552
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8552
Product Name Circular Connector, Plug, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details