TE Connectivity
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity
MS3475L14-5PW-LC
Description
AFD 5C 5#16 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 5C 5#16 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity
81T8532
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3475L14-5PW-LC |
81T8532 |
|
Product Name
|
|
Afd 5C 5#16 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
10 to 14 AWG
View Details
4 suppliers