TE Connectivity Circular Connector, Plug, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity MS3475L14-5A

Description
AFD 5C 5#16 PIN PLUG LC
Request a Quote
Description
AFD 5C 5#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L14-5A - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 PIN PLUG LC

AFD 5C 5#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity - 81T8519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity
81T8519
Circular Connector, Plug, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity 81T8519
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L14-5A 81T8519
Product Name Circular Connector, Plug, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers