TE Connectivity
Afd 4C 4#12 Pin Plug Lc Deutsch - Te Connectivity
MS3475L14-4P-LC
Description
AFD 4C 4#12 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 4C 4#12 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 4C 4#12 Pin Plug Lc Deutsch - Te Connectivity
81T8512
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3475L14-4P-LC |
81T8512 |
|
Product Name
|
|
Afd 4C 4#12 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers