TE Connectivity Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity MS3475L14-4B

Description
AFD 4C 4#12 SKT PLUG LC
Request a Quote
Description
AFD 4C 4#12 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L14-4B - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 SKT PLUG LC

AFD 4C 4#12 SKT PLUG LC

Buy Now
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity - 81T8509 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
81T8509
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity 81T8509
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L14-4B 81T8509
Product Name Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details