TE Connectivity Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity MS3475L14-4A

Description
AFD 4C 4#12 PIN PLUG LC
Request a Quote
Description
AFD 4C 4#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L14-4A - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 PIN PLUG LC

AFD 4C 4#12 PIN PLUG LC

Buy Now
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity - 81T8507 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
81T8507
Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity 81T8507
CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4 POSITION, 14-4, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L14-4A 81T8507
Product Name Circular Connector, Plug, 4 Position, 14-4, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2000-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details