TE Connectivity Afd 19C 19#20 Pin Plug Lc Deutsch - Te Connectivity MS3475L14-19AY

Description
AFD 19C 19#20 PIN PLUG LC
Request a Quote
Description
AFD 19C 19#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L14-19AY - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#20 PIN PLUG LC

AFD 19C 19#20 PIN PLUG LC

Buy Now
Afd 19C 19#20 Pin Plug Lc Deutsch - Te Connectivity - 81T8498 - Newark, An Avnet Company
Chicago, IL, United States
Afd 19C 19#20 Pin Plug Lc Deutsch - Te Connectivity
81T8498
Afd 19C 19#20 Pin Plug Lc Deutsch - Te Connectivity 81T8498
AFD 19C 19#20 PIN PLUG LC

AFD 19C 19#20 PIN PLUG LC

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L14-19AY 81T8498
Product Name Afd 19C 19#20 Pin Plug Lc Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details