TE Connectivity Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity MS3475L14-15BY

Description
AFD 15C 14#20 1#16 SKT PLUG LC
Request a Quote
Description
AFD 15C 14#20 1#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L14-15BY - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT PLUG LC

AFD 15C 14#20 1#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity - 81T8458 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
81T8458
Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity 81T8458
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L14-15BY 81T8458
Product Name Circular Connector, Plug, 15 Position, 14-15, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Cable Connectors - NCA-FHB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details