TE Connectivity Circular Connector, Plug, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity MS3475L14-12PX

Description
AFD 12C 8#20 4#16 PIN PLUG
Request a Quote
Description
AFD 12C 8#20 4#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L14-12PX - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 PIN PLUG

AFD 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector, Plug, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity - 81T8442 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity
81T8442
Circular Connector, Plug, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity 81T8442
CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 12 POSITION, 14-12, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L14-12PX 81T8442
Product Name Circular Connector, Plug, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers