TE Connectivity
Afd 3C 3#16 Pin Plug Lc Deutsch - Te Connectivity
MS3475L12-3P-LC
Description
AFD 3C 3#16 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 3C 3#16 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 3C 3#16 Pin Plug Lc Deutsch - Te Connectivity
87T2817
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3475L12-3P-LC |
87T2817 |
|
Product Name
|
|
Afd 3C 3#16 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers