TE Connectivity
Afd 10C 10#20 Pin Plug Deutsch - Te Connectivity
MS3475L12-10PY
Description
AFD 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 10C 10#20 Pin Plug Deutsch - Te Connectivity
87T2798
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3475L12-10PY |
87T2798 |
|
Product Name
|
|
Afd 10C 10#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details