TE Connectivity
Afd 10C 10#20 Pin Plug Deutsch - Te Connectivity
MS3475L12-10P
Description
AFD 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 10C 10#20 Pin Plug Deutsch - Te Connectivity
87T2792
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3475L12-10P |
87T2792 |
|
Product Name
|
|
Afd 10C 10#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers