TE Connectivity Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3475L10-6S-LC

Description
AFD 6C 6#20 SKT PLUG LC
Request a Quote
Description
AFD 6C 6#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L10-6S-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 SKT PLUG LC

AFD 6C 6#20 SKT PLUG LC

Buy Now
Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T2779 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T2779
Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T2779
CIRCULAR, PLUG, SIZE 10, 6POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 10, 6POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L10-6S-LC 87T2779
Product Name Circular, Plug, Size 10, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers